HARTING Inc. of North America Top Entry Hood, Size 3A, Metal; Product Range Harting 9200031443

Description
TOP ENTRY HOOD, SIZE 3A, METAL; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A; Accessory Type:Hood RoHS Compliant: Yes
Description
TOP ENTRY HOOD, SIZE 3A, METAL; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A; Accessory Type:Hood RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Top Entry Hood, Size 3A, Metal; Product Range Harting - 79K0428 - Newark, An Avnet Company
Chicago, IL, United States
Top Entry Hood, Size 3A, Metal; Product Range Harting
79K0428
Top Entry Hood, Size 3A, Metal; Product Range Harting 79K0428
TOP ENTRY HOOD, SIZE 3A, METAL; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A; Accessory Type:Hood RoHS Compliant: Yes

TOP ENTRY HOOD, SIZE 3A, METAL; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A; Accessory Type:Hood RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 79K0428
Product Name Top Entry Hood, Size 3A, Metal; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details