HARTING Inc. of North America Modular Connectors / Ethernet Connectors 9200031443

Description
Heavy Duty Power Connectors HAN 3A HOOD
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN 3A HOOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 09200031443 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Heavy Duty Power Connectors HAN 3A HOOD

Heavy Duty Power Connectors HAN 3A HOOD

Buy Now
Modular Connectors / Ethernet Connectors - 09200031443 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
09200031443
Modular Connectors / Ethernet Connectors 09200031443
Modular Connectors / Ethernet Connectors Han 3A grey metal hood-PG11

Modular Connectors / Ethernet Connectors Han 3A grey metal hood-PG11

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 09200031443 09200031443
Product Name Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28000-009 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Push-in X connector - QBX-1/2T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details