HARTING Inc. of North America Top Entry Hood, Size 3A, Metal; Product Range Harting 9200031440

Description
TOP ENTRY HOOD, SIZE 3A, METAL; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A; Accessory Type:Top Entry HoodRoHS Compliant: Yes
Datasheet
Description
TOP ENTRY HOOD, SIZE 3A, METAL; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A; Accessory Type:Top Entry HoodRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Entry Hood, Size 3A, Metal; Product Range Harting - 99B6554 - Newark, An Avnet Company
Chicago, IL, United States
Top Entry Hood, Size 3A, Metal; Product Range Harting
99B6554
Top Entry Hood, Size 3A, Metal; Product Range Harting 99B6554
TOP ENTRY HOOD, SIZE 3A, METAL; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A; Accessory Type:Top Entry HoodRoHS Compliant: Yes

TOP ENTRY HOOD, SIZE 3A, METAL; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A; Accessory Type:Top Entry HoodRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99B6554
Product Name Top Entry Hood, Size 3A, Metal; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details