HARTING Inc. of North America Heavy Duty Housing, 3A, 1 Lever, Zinc; Product Range Harting 9200031252

Description
HEAVY DUTY HOUSING, 3A, 1 LEVER, ZINC; Product Range:Han A Series; Connector Mounting:Panel Mount; Rectangular Shell Size:3A; For Use With:Harting Han Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes
Description
HEAVY DUTY HOUSING, 3A, 1 LEVER, ZINC; Product Range:Han A Series; Connector Mounting:Panel Mount; Rectangular Shell Size:3A; For Use With:Harting Han Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 3A, 1 Lever, Zinc; Product Range Harting - 04C8322 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 3A, 1 Lever, Zinc; Product Range Harting
04C8322
Heavy Duty Housing, 3A, 1 Lever, Zinc; Product Range Harting 04C8322
HEAVY DUTY HOUSING, 3A, 1 LEVER, ZINC; Product Range:Han A Series; Connector Mounting:Panel Mount; Rectangular Shell Size:3A; For Use With:Harting Han Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes

HEAVY DUTY HOUSING, 3A, 1 LEVER, ZINC; Product Range:Han A Series; Connector Mounting:Panel Mount; Rectangular Shell Size:3A; For Use With:Harting Han Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes

Supplier's Site
Heavy Duty Housing, 3A, 1 Lever, Zinc; Heavy Duty Connector Type Harting - 51AC4569 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 3A, 1 Lever, Zinc; Heavy Duty Connector Type Harting
51AC4569
Heavy Duty Housing, 3A, 1 Lever, Zinc; Heavy Duty Connector Type Harting 51AC4569
HEAVY DUTY HOUSING, 3A, 1 LEVER, ZINC; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han Series Heavy Duty Connectors; Product RoHS Compliant: Yes

HEAVY DUTY HOUSING, 3A, 1 LEVER, ZINC; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han Series Heavy Duty Connectors; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04C8322
Product Name Heavy Duty Housing, 3A, 1 Lever, Zinc; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 350 mm (13.78 inch)
Bearing Bore / Ring O.D. 12.6 inch (320 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details