HARTING Inc. of North America Power Connectors 9200030820

Description
Heavy Duty Power Connectors HAN 3A ANGL
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN 3A ANGL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09200030820 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09200030820
Power Connectors 09200030820
Heavy Duty Power Connectors HAN 3A ANGL

Heavy Duty Power Connectors HAN 3A ANGL

Buy Now
Swedesboro, NJ, United States
Power Connectors
09200030820
Power Connectors 09200030820
Han 3A-HBMA/P-DL-1Pg11-g rey

Han 3A-HBMA/P-DL-1Pg11-grey

Buy Now
Rectangular Power Base, Size 3A, Panel; Product Range Harting - 90B3173 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Base, Size 3A, Panel; Product Range Harting
90B3173
Rectangular Power Base, Size 3A, Panel; Product Range Harting 90B3173
RECTANGULAR POWER BASE, SIZE 3A, PANEL; Product Range:Han A Series; Connector Mounting:Bulkhead Mount; Rectangular Shell Size:3A; For Use With:Han 3A Hoods & Inserts; Locking Type:1 Lever RoHS Compliant: Yes

RECTANGULAR POWER BASE, SIZE 3A, PANEL; Product Range:Han A Series; Connector Mounting:Bulkhead Mount; Rectangular Shell Size:3A; For Use With:Han 3A Hoods & Inserts; Locking Type:1 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09200030820 90B3173
Product Name Power Connectors Rectangular Power Base, Size 3A, Panel; Product Range Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMKJ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers