The Bulkhead Housing, Size 3A, Metal, part number 91B6663, is designed for industrial applications and is part of the Han A series. It features a bulkhead-mounted design with a single locking lever for secure attachment. The housing is constructed from zinc die-cast material and is powder-coated in RAL 7037 (dust grey). It has a tightening torque specification of 1 Nm for M3 fixing screws and operates within a temperature range of -40 to +125 °C, compliant with IEC 61984 standards. This product offers varying degrees of protection, achieving IP44 without a seal screw, and IP65 and IP67 when used with a seal screw. The housing is RoHS compliant and meets various safety standards, including UL 1977. Weighing 57 grams, it is packaged in quantities of 10 and is manufactured in Romania.
Win Source Part Number: 1381245-09200030801
Category: Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Housings, Hoods, Bases
Series: Han® A
Connector Type: Base - Panel Mount 90°
Package: Bulk
Ingress Protection: IP44
Housing Material: Zinc, Die Cast
Size / Dimension: 1.102" L x 1.575" W x 1.063" H (28.00mm x 40.00mm x 27.00mm)
Housing Color: Gray
Standard Package: 10 pcs
Style: Side Entry
Size: 3A
Temperature Range - Operating: -40°C ~ 125°C
Housing Finish: Powder Coated
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: HARTING
Base Product Number: 09200030
Lock Location: Locking Clip (1) on Base Bottom
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Heavy Duty Power Connectors HAN 3A ANGL
BULKHEAD HOUSING, SIZE 3A, METAL; Product Range:Han A Series; Connector Mounting:Bulkhead Mount; Rectangular Shell Size:3A; For Use With:Han 3A Hoods & Inserts; Locking Type:1 Lever; Connector Body Material:Zinc Body RoHS Compliant: Yes
HAN A Base Angled 1 Lever (Housing Bulkhead) 3A
| Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1381245-09200030801 | 09200030801 | 91B6663 | 70104027 |
| Product Name | Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases | Power Connectors | Bulkhead Housing, Size 3A, Metal; Product Range Harting | HAN A Base Angled 1 Lever (Housing Bulkhead) 3A |
| Mounting | Bulkhead Mount |