HARTING Inc. of North America Power Connectors 9200030727

Description
Heavy Duty Power Connectors 3A CBL TO CB
Request a Quote
Description
Heavy Duty Power Connectors 3A CBL TO CB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09200030727 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09200030727
Power Connectors 09200030727
Heavy Duty Power Connectors 3A CBL TO CB

Heavy Duty Power Connectors 3A CBL TO CB

Buy Now
Swedesboro, NJ, United States
Contacts
9200030727
Contacts 9200030727
Connector Contact

Connector Contact

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Electrical Connectors
Product Number 09200030727
Product Name Power Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BNC T-Adapter: Female, Male, Female - 9238 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female 4 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details