HARTING Inc. of North America Hood, Top Entry, 3A, Pg11, 1 Lever; Product Range Harting 9200030727

Description
HOOD, TOP ENTRY, 3A, PG11, 1 LEVER; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han A Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, 3A, PG11, 1 LEVER; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han A Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, 3A, Pg11, 1 Lever; Product Range Harting - 04C8318 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 3A, Pg11, 1 Lever; Product Range Harting
04C8318
Hood, Top Entry, 3A, Pg11, 1 Lever; Product Range Harting 04C8318
HOOD, TOP ENTRY, 3A, PG11, 1 LEVER; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han A Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes

HOOD, TOP ENTRY, 3A, PG11, 1 LEVER; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han A Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04C8318
Product Name Hood, Top Entry, 3A, Pg11, 1 Lever; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details