HARTING Inc. of North America Hood, Top Entry, 3A, Pg11, 1 Lever; Heavy Duty Connector Type Harting 9200030720

Description
HOOD, TOP ENTRY, 3A, PG11, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:PC (Polycarbonate) Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han A Series Heavy Duty Connectors;RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, 3A, PG11, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:PC (Polycarbonate) Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han A Series Heavy Duty Connectors;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, 3A, Pg11, 1 Lever; Heavy Duty Connector Type Harting - 51AC2445 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 3A, Pg11, 1 Lever; Heavy Duty Connector Type Harting
51AC2445
Hood, Top Entry, 3A, Pg11, 1 Lever; Heavy Duty Connector Type Harting 51AC2445
HOOD, TOP ENTRY, 3A, PG11, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:PC (Polycarbonate) Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han A Series Heavy Duty Connectors;RoHS Compliant: Yes

HOOD, TOP ENTRY, 3A, PG11, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:PC (Polycarbonate) Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han A Series Heavy Duty Connectors;RoHS Compliant: Yes

Supplier's Site
Cable To Cable Hood, Size 3A, Plastic; Product Range Harting - 94B1743 - Newark, An Avnet Company
Chicago, IL, United States
Cable To Cable Hood, Size 3A, Plastic; Product Range Harting
94B1743
Cable To Cable Hood, Size 3A, Plastic; Product Range Harting 94B1743
CABLE TO CABLE HOOD, SIZE 3A, PLASTIC; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes

CABLE TO CABLE HOOD, SIZE 3A, PLASTIC; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AC2445
Product Name Hood, Top Entry, 3A, Pg11, 1 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details