HARTING Inc. of North America Side Entry Hood, Size 3A, Plastic; Product Range Harting 9200030623

Description
SIDE ENTRY HOOD, SIZE 3A, PLASTIC; Product Range:Han A Series; Cable Exit Angle:90°; Connector Body Material:Thermoplast ic Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
SIDE ENTRY HOOD, SIZE 3A, PLASTIC; Product Range:Han A Series; Cable Exit Angle:90°; Connector Body Material:Thermoplast ic Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Entry Hood, Size 3A, Plastic; Product Range Harting - 06H2784 - Newark, An Avnet Company
Chicago, IL, United States
Side Entry Hood, Size 3A, Plastic; Product Range Harting
06H2784
Side Entry Hood, Size 3A, Plastic; Product Range Harting 06H2784
SIDE ENTRY HOOD, SIZE 3A, PLASTIC; Product Range:Han A Series; Cable Exit Angle:90°; Connector Body Material:Thermoplast ic Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A; Body Color:Grey RoHS Compliant: Yes

SIDE ENTRY HOOD, SIZE 3A, PLASTIC; Product Range:Han A Series; Cable Exit Angle:90°; Connector Body Material:Thermoplastic Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 06H2784
Product Name Side Entry Hood, Size 3A, Plastic; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details