HARTING Inc. of North America Hood, Side Entry, 3A, Pg11, 1 Lever; Heavy Duty Connector Type Harting 9200030620

Description
HOOD, SIDE ENTRY, 3A, PG11, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:PC (Polycarbonate) Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han A Series Heavy Duty RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, 3A, PG11, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:PC (Polycarbonate) Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han A Series Heavy Duty RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 3A, Pg11, 1 Lever; Heavy Duty Connector Type Harting - 51AC2444 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 3A, Pg11, 1 Lever; Heavy Duty Connector Type Harting
51AC2444
Hood, Side Entry, 3A, Pg11, 1 Lever; Heavy Duty Connector Type Harting 51AC2444
HOOD, SIDE ENTRY, 3A, PG11, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:PC (Polycarbonate) Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han A Series Heavy Duty RoHS Compliant: Yes

HOOD, SIDE ENTRY, 3A, PG11, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:PC (Polycarbonate) Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han A Series Heavy Duty RoHS Compliant: Yes

Supplier's Site
Angled Entry Hood, Size 3A, Plastic; Product Range Harting - 92B2730 - Newark, An Avnet Company
Chicago, IL, United States
Angled Entry Hood, Size 3A, Plastic; Product Range Harting
92B2730
Angled Entry Hood, Size 3A, Plastic; Product Range Harting 92B2730
ANGLED ENTRY HOOD, SIZE 3A, PLASTIC; Product Range:Han A Series; Cable Exit Angle:45°; Connector Body Material:Thermoplast ic Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes

ANGLED ENTRY HOOD, SIZE 3A, PLASTIC; Product Range:Han A Series; Cable Exit Angle:45°; Connector Body Material:Thermoplastic Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AC2444
Product Name Hood, Side Entry, 3A, Pg11, 1 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details