HARTING Inc. of North America Top Entry Hood, Size 3A, Plastic; Product Range Harting 9200030423

Description
TOP ENTRY HOOD, SIZE 3A, PLASTIC; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes
Datasheet
Description
TOP ENTRY HOOD, SIZE 3A, PLASTIC; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Entry Hood, Size 3A, Plastic; Product Range Harting - 73C1680 - Newark, An Avnet Company
Chicago, IL, United States
Top Entry Hood, Size 3A, Plastic; Product Range Harting
73C1680
Top Entry Hood, Size 3A, Plastic; Product Range Harting 73C1680
TOP ENTRY HOOD, SIZE 3A, PLASTIC; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes

TOP ENTRY HOOD, SIZE 3A, PLASTIC; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 73C1680
Product Name Top Entry Hood, Size 3A, Plastic; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details