HARTING Inc. of North America Power Connectors 9200030327

Description
Heavy Duty Power Connectors BULKHEAD MOU
Request a Quote Datasheet
Description
Heavy Duty Power Connectors BULKHEAD MOU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09200030327 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09200030327
Power Connectors 09200030327
Heavy Duty Power Connectors BULKHEAD MOU

Heavy Duty Power Connectors BULKHEAD MOU

Buy Now
Swedesboro, NJ, United States
Power Connectors
09200030327
Power Connectors 09200030327
Han 3A-HBM/P-DL-black

Han 3A-HBM/P-DL-black

Buy Now
Bulkhead Housing, Size 3A, Plastic; Product Range Harting - 04C8310 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, Size 3A, Plastic; Product Range Harting
04C8310
Bulkhead Housing, Size 3A, Plastic; Product Range Harting 04C8310
BULKHEAD HOUSING, SIZE 3A, PLASTIC; Product Range:Han A Series; Connector Mounting:Bulkhead Mount; Rectangular Shell Size:3A; For Use With:Han 3A Hoods & Inserts; Locking Type:2 Lever; Connector Body Material:PC (Polycarbonate) Body RoHS Compliant: Yes

BULKHEAD HOUSING, SIZE 3A, PLASTIC; Product Range:Han A Series; Connector Mounting:Bulkhead Mount; Rectangular Shell Size:3A; For Use With:Han 3A Hoods & Inserts; Locking Type:2 Lever; Connector Body Material:PC (Polycarbonate) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09200030327 04C8310
Product Name Power Connectors Bulkhead Housing, Size 3A, Plastic; Product Range Harting
Mounting Bulkhead Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm N Connector, N Bulkhead Jack - 190822 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details