HARTING Inc. of North America Power Connectors 9200030320

Description
Heavy Duty Power Connectors HAN 3A BULKH
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN 3A BULKH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09200030320 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09200030320
Power Connectors 09200030320
Heavy Duty Power Connectors HAN 3A BULKH

Heavy Duty Power Connectors HAN 3A BULKH

Buy Now
Swedesboro, NJ, United States
Power Connectors
09200030320
Power Connectors 09200030320
Han 3A-HBM/P-DL-grey

Han 3A-HBM/P-DL-grey

Buy Now
Bulkhead Housing, Size 3A, Plastic; Product Range Harting - 04C8308 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, Size 3A, Plastic; Product Range Harting
04C8308
Bulkhead Housing, Size 3A, Plastic; Product Range Harting 04C8308
BULKHEAD HOUSING, SIZE 3A, PLASTIC; Product Range:Han A Series; Connector Mounting:Bulkhead Mount; Rectangular Shell Size:3A; For Use With:Han 3A Inserts & Hoods; Locking Type:1 Lever; Connector Body Material:PC (Polycarbonate) Body RoHS Compliant: Yes

BULKHEAD HOUSING, SIZE 3A, PLASTIC; Product Range:Han A Series; Connector Mounting:Bulkhead Mount; Rectangular Shell Size:3A; For Use With:Han 3A Inserts & Hoods; Locking Type:1 Lever; Connector Body Material:PC (Polycarbonate) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09200030320 04C8308
Product Name Power Connectors Bulkhead Housing, Size 3A, Plastic; Product Range Harting
Mounting Bulkhead Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Series T-Adapter: Female, Female, Female - 9313 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details