HARTING Inc. of North America Heavy Duty Base, Bhd, 1Lever, 3A; Heavy Duty Connector Type Harting 9200030305

Description
HEAVY DUTY BASE, BHD, 1LEVER, 3A; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han A Series Heavy Duty Plug Inserts RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY BASE, BHD, 1LEVER, 3A; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han A Series Heavy Duty Plug Inserts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base, Bhd, 1Lever, 3A; Heavy Duty Connector Type Harting - 64K2164 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, Bhd, 1Lever, 3A; Heavy Duty Connector Type Harting
64K2164
Heavy Duty Base, Bhd, 1Lever, 3A; Heavy Duty Connector Type Harting 64K2164
HEAVY DUTY BASE, BHD, 1LEVER, 3A; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han A Series Heavy Duty Plug Inserts RoHS Compliant: Yes

HEAVY DUTY BASE, BHD, 1LEVER, 3A; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han A Series Heavy Duty Plug Inserts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 64K2164
Product Name Heavy Duty Base, Bhd, 1Lever, 3A; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details