Heavy Duty Power Connectors HAN 3A BULKH
Manufacturer: HARTING
Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Series: Han® A
Package: Bulk
Product Status: Active
Connector Type: Base - Panel Mount
Style: Bottom Entry
Size: 3A
Lock Location: Locking Clip (1) on Base Bottom
Size / Dimension: 1.102" L x 1.575" W x 0.906" H (28.00mm x 40.00mm x 23.00mm)
Standard Hood⁄Housing, Bulkhead Mounting, 3 A Housing Size, Metal Housing Material
CONN BASE BOTTOM ENTRY SZ3A
BULKHEAD HOUSING, HAN A SERIES, BULKHEAD MOUNT, RECTANGULAR SHELL SIZE 3A, FOR USE WITH: HAN 3A HOODS & INSERTS, LOCKING TYPE: 1 LEVER, CONNECTOR BODY MATERIAL: ZINC BODY. FREE 2 YEAR RADWELL WARRANTY
Han A Base Panel 1 Lever
BULKHEAD HOUSING, SIZE 3A, METAL; Product Range:Han A Series; Connector Mounting:Bulkhead Mount; Rectangular Shell Size:3A; For Use With:Han 3A Hoods & Inserts; Locking Type:1 Lever; Connector Body Material:Zinc Body RoHS Compliant: Yes
| Powell Electronics, Inc. | Win Source Electronics | Allied Electronics, Inc. | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09200030301 | 70104658 | 09200030301 | 454823 | 63M3756 | 79K0467 | |
| Product Name | Power Connectors | Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases | Hood/Housing; 3 A; Bulkhead; Metal; 3.2mm; 28 mm L x 40 mm W x 23 mm H | Heavy Duty Connector Housings, Hoods, Bases | Connector/Terminal/Pin | Han A Base Panel 1 Lever Harting | Bulkhead Housing, Size 3A, Metal; Product Range Harting |
| Mounting | Bulkhead | Bulkhead Mount |