HARTING Inc. of North America Connector, Header, 20Pos, 2Row, 2.54Mm; Pitch Spacing Harting 9195207923

Description
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Header; Product Range:SEK 19 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Header; Product Range:SEK 19 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 20Pos, 2Row, 2.54Mm; Pitch Spacing Harting - 92Y4169 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 2.54Mm; Pitch Spacing Harting
92Y4169
Connector, Header, 20Pos, 2Row, 2.54Mm; Pitch Spacing Harting 92Y4169
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Header; Product Range:SEK 19 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Header; Product Range:SEK 19 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 92Y4169
Product Name Connector, Header, 20Pos, 2Row, 2.54Mm; Pitch Spacing Harting
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
3000 QFP & TQFP -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 65 milliohms
Operating Temperature 150 C (302 F)
View Details
IC Sockets - 2272201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details