HARTING Inc. of North America Connector, Header, 20Pos, 2Row, 2.54Mm; Pitch Spacing Harting 9195206324

Description
Headers & Wire Housings SEK-19 SV HT ML
Request a Quote Datasheet
Description
Headers & Wire Housings SEK-19 SV HT ML
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 09195206324 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings SEK-19 SV HT ML

Headers & Wire Housings SEK-19 SV HT ML

Buy Now
Connector, Header, 20Pos, 2Row, 2.54Mm; Pitch Spacing Harting - 92Y4168 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 2.54Mm; Pitch Spacing Harting
92Y4168
Connector, Header, 20Pos, 2Row, 2.54Mm; Pitch Spacing Harting 92Y4168
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Header; Product Range:SEK 19 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Header; Product Range:SEK 19 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes

Supplier's Site
Headers, Male Pins - 09195206324 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
09195206324
Headers, Male Pins 09195206324
CONN HEADER VERT 20POS 2.54MM

CONN HEADER VERT 20POS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 09195206324 92Y4168 09195206324
Product Name Connector, Header, 20Pos, 2Row, 2.54Mm; Pitch Spacing Harting Headers, Male Pins
Product Type IC Headers IC Headers IC Headers; Header
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Number of Contacts 20 20
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Headers & Wire Housings - G125-FS11605F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102155-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Discrete Sockets - 1613514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details