HARTING Inc. of North America Connector, Header, 16Pos, 2Row, 2.54Mm; Pitch Spacing Harting 9195166324

Description
Headers & Wire Housings SEK-19 SV HT ML
Request a Quote
Description
Headers & Wire Housings SEK-19 SV HT ML
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 09195166324 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings SEK-19 SV HT ML

Headers & Wire Housings SEK-19 SV HT ML

Buy Now
Connector, Header, 16Pos, 2Row, 2.54Mm; Pitch Spacing Harting - 92Y4166 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 2Row, 2.54Mm; Pitch Spacing Harting
92Y4166
Connector, Header, 16Pos, 2Row, 2.54Mm; Pitch Spacing Harting 92Y4166
CONNECTOR, HEADER, 16POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Header; Product Range:SEK 19 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Header; Product Range:SEK 19 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 09195166324 92Y4166
Product Name Connector, Header, 16Pos, 2Row, 2.54Mm; Pitch Spacing Harting
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal .084
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
PCB Headers & Receptacles - 103167-8 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Carriers for
Specs
Product Type IC Socket
View Details