HARTING Inc. of North America Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Harting 9195106324

Description
Headers & Wire Housings SEK-19 SV HT ML
Request a Quote
Description
Headers & Wire Housings SEK-19 SV HT ML
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 09195106324 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings SEK-19 SV HT ML

Headers & Wire Housings SEK-19 SV HT ML

Buy Now
Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Harting - 92Y4163 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Harting
92Y4163
Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Harting 92Y4163
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:SEK 19 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:SEK 19 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 09195106324 92Y4163
Product Name Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Harting
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
.032 -.046
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Connector, Din 41612, Header, 48P, 3Row; Product Range Amphenol Communications Solutions - 63K0410 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details