HARTING Inc. of North America Strain Relief Clamp, 64Pos, Rcpt Conn; Accessory Type Harting 9185649002

Description
STRAIN RELIEF CLAMP, 64POS, RCPT CONN; Accessory Type:Strain Relief Clamp; For Use With:Harting SEK 18 Series Receptacle Connectors; No. of Positions:64Ways; Strain Relief Material:-; Product Range:SEK 18 Series; SVHC:No SVHC RoHS Compliant: Yes
Description
STRAIN RELIEF CLAMP, 64POS, RCPT CONN; Accessory Type:Strain Relief Clamp; For Use With:Harting SEK 18 Series Receptacle Connectors; No. of Positions:64Ways; Strain Relief Material:-; Product Range:SEK 18 Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Clamp, 64Pos, Rcpt Conn; Accessory Type Harting - 92Y4161 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Clamp, 64Pos, Rcpt Conn; Accessory Type Harting
92Y4161
Strain Relief Clamp, 64Pos, Rcpt Conn; Accessory Type Harting 92Y4161
STRAIN RELIEF CLAMP, 64POS, RCPT CONN; Accessory Type:Strain Relief Clamp; For Use With:Harting SEK 18 Series Receptacle Connectors; No. of Positions:64Ways; Strain Relief Material:-; Product Range:SEK 18 Series; SVHC:No SVHC RoHS Compliant: Yes

STRAIN RELIEF CLAMP, 64POS, RCPT CONN; Accessory Type:Strain Relief Clamp; For Use With:Harting SEK 18 Series Receptacle Connectors; No. of Positions:64Ways; Strain Relief Material:-; Product Range:SEK 18 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 92Y4161
Product Name Strain Relief Clamp, 64Pos, Rcpt Conn; Accessory Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-747580-1 - TE Connectivity
Specs
Material Steel
Length 0.6248 inch (15.87 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824740 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Gland, Cable; Metric; M 40 x 1.5; 42 mm; 41 mm; 40 mm; Brass; Neoprene; Nickel - 70074622 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 40.000 inch (1016 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details