HARTING Inc. of North America Connector, Rcpt, 64Pos, 2Row, 2.54Mm; Idc Connector Type Harting 9185647803

Description
CONNECTOR, RCPT, 64POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:64Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Contact Plating:-RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 64POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:64Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Contact Plating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 64Pos, 2Row, 2.54Mm; Idc Connector Type Harting - 93C6903 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 64Pos, 2Row, 2.54Mm; Idc Connector Type Harting
93C6903
Connector, Rcpt, 64Pos, 2Row, 2.54Mm; Idc Connector Type Harting 93C6903
CONNECTOR, RCPT, 64POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:64Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Contact Plating:-RoHS Compliant: Yes

CONNECTOR, RCPT, 64POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:64Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93C6903
Product Name Connector, Rcpt, 64Pos, 2Row, 2.54Mm; Idc Connector Type Harting
Mounting Cable Mount, Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details