HARTING Inc. of North America Connector, Header, 64Pos, 2Row, 2.54Mm; Connector Systems Harting 9185646903

Description
CONNECTOR, HEADER, 64POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:SEK 18 Series; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 64POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:SEK 18 Series; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 64Pos, 2Row, 2.54Mm; Connector Systems Harting - 93C6885 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 64Pos, 2Row, 2.54Mm; Connector Systems Harting
93C6885
Connector, Header, 64Pos, 2Row, 2.54Mm; Connector Systems Harting 93C6885
CONNECTOR, HEADER, 64POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:SEK 18 Series; Contact Plating:- RoHS Compliant: Yes

CONNECTOR, HEADER, 64POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:SEK 18 Series; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93C6885
Product Name Connector, Header, 64Pos, 2Row, 2.54Mm; Connector Systems Harting
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products