HARTING Inc. of North America Backplane Connectors 9185646813

Description
DIN 41612 Connectors 56P IDC FEMALE SKT
Request a Quote Datasheet
Description
DIN 41612 Connectors 56P IDC FEMALE SKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09185646813 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09185646813
Backplane Connectors 09185646813
DIN 41612 Connectors 56P IDC FEMALE SKT

DIN 41612 Connectors 56P IDC FEMALE SKT

Buy Now
Wire-Board Connector, Female, 64 Position, 2.54Mm; Idc Connector Type Harting - 88K1304 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female, 64 Position, 2.54Mm; Idc Connector Type Harting
88K1304
Wire-Board Connector, Female, 64 Position, 2.54Mm; Idc Connector Type Harting 88K1304
WIRE-BOARD CONNECTOR, FEMALE, 64 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:64Contacts; Connector Mounting:Cable Mount, Through Hole Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE, 64 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:64Contacts; Connector Mounting:Cable Mount, Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 64Pos, 2Row, 2.54Mm; Pitch Spacing Harting - 92Y4155 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 64Pos, 2Row, 2.54Mm; Pitch Spacing Harting
92Y4155
Connector, Rcpt, 64Pos, 2Row, 2.54Mm; Pitch Spacing Harting 92Y4155
CONNECTOR, RCPT, 64POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:64Contacts; Gender:Receptacle; Product Range:SEK 18 Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 64POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:64Contacts; Gender:Receptacle; Product Range:SEK 18 Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09185646813 88K1304 92Y4155
Product Name Backplane Connectors Wire-Board Connector, Female, 64 Position, 2.54Mm; Idc Connector Type Harting Connector, Rcpt, 64Pos, 2Row, 2.54Mm; Pitch Spacing Harting
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details