HARTING Inc. of North America Wire-Board Connector Male, 64Pos, 2.54Mm; Idc Connector Type Harting 9185646329

Description
Headers & Wire Housings SEK18 SVML LP ST
Request a Quote Datasheet
Description
Headers & Wire Housings SEK18 SVML LP ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 09185646329 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings SEK18 SVML LP ST

Headers & Wire Housings SEK18 SVML LP ST

Buy Now
Wire-Board Connector Male, 64Pos, 2.54Mm; Idc Connector Type Harting - 16F5208 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Male, 64Pos, 2.54Mm; Idc Connector Type Harting
16F5208
Wire-Board Connector Male, 64Pos, 2.54Mm; Idc Connector Type Harting 16F5208
WIRE-BOARD CONNECTOR MALE, 64POS, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:64Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:HeaderRoHS Compliant: Yes

WIRE-BOARD CONNECTOR MALE, 64POS, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:64Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:HeaderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 09185646329 16F5208
Product Name Wire-Board Connector Male, 64Pos, 2.54Mm; Idc Connector Type Harting
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

2
Sensata Technologies
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Discrete Sockets - 1730909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Headers & Wire Housings - G125-FV10605L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details