HARTING Inc. of North America Connector/Terminal/Pin 9185606913

Description
CONNECTOR, HEADER, 60POS, 2ROW, 2.54MM; PITCH SPACING:2.54MM; NO. OF CONTACTS:60CONTACTS; GENDER:HEADER; PRODUCT RANGE:SEK 18 SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; CONTACT PLATING:-; CONTACT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
CONNECTOR, HEADER, 60POS, 2ROW, 2.54MM; PITCH SPACING:2.54MM; NO. OF CONTACTS:60CONTACTS; GENDER:HEADER; PRODUCT RANGE:SEK 18 SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; CONTACT PLATING:-; CONTACT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 109522350 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
109522350
Connector/Terminal/Pin 109522350
CONNECTOR, HEADER, 60POS, 2ROW, 2.54MM; PITCH SPACING:2.54MM; NO. OF CONTACTS:60CONTACTS; GENDER:HEADER; PRODUCT RANGE:SEK 18 SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; CONTACT PLATING:-; CONTACT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, HEADER, 60POS, 2ROW, 2.54MM; PITCH SPACING:2.54MM; NO. OF CONTACTS:60CONTACTS; GENDER:HEADER; PRODUCT RANGE:SEK 18 SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; CONTACT PLATING:-; CONTACT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 109522350
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

XM Micro-Hook, 0.025″ Square Pin, Stainless Steel - SALE-XM25SS - E-Z-HOOK, a division of Tektest, Inc.
Specs
Voltage Rating 3000 volts
Current Rating 3.5 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RP SMA (M) St. Connector for RG316 Cable - ET-SMRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details