HARTING Inc. of North America Connector, Rcpt, 60Pos, 2Row, 2.54Mm; No. Of Contacts Harting 9185606813

Description
CONNECTOR, RCPT, 60POS, 2ROW, 2.54MM; No. of Contacts:60Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; Product Range:SEK 18 Series; Contact Plating:-; Contact Material:Copper Alloy; SVHC:No SVHC (15-Jan-2018); No. RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 60POS, 2ROW, 2.54MM; No. of Contacts:60Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; Product Range:SEK 18 Series; Contact Plating:-; Contact Material:Copper Alloy; SVHC:No SVHC (15-Jan-2018); No. RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 60Pos, 2Row, 2.54Mm; No. Of Contacts Harting - 92Y4145 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 60Pos, 2Row, 2.54Mm; No. Of Contacts Harting
92Y4145
Connector, Rcpt, 60Pos, 2Row, 2.54Mm; No. Of Contacts Harting 92Y4145
CONNECTOR, RCPT, 60POS, 2ROW, 2.54MM; No. of Contacts:60Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; Product Range:SEK 18 Series; Contact Plating:-; Contact Material:Copper Alloy; SVHC:No SVHC (15-Jan-2018); No. RoHS Compliant: Yes

CONNECTOR, RCPT, 60POS, 2ROW, 2.54MM; No. of Contacts:60Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; Product Range:SEK 18 Series; Contact Plating:-; Contact Material:Copper Alloy; SVHC:No SVHC (15-Jan-2018); No. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92Y4145
Product Name Connector, Rcpt, 60Pos, 2Row, 2.54Mm; No. Of Contacts Harting
Termination IDC / IDT
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508B8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details