HARTING Inc. of North America Wire-Board Connector Male, 60 Position, 2.54Mm; Idc Connector Type Harting 9185606329

Description
WIRE-BOARD CONNECTOR MALE, 60 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:60Contacts; Connector Mounting:Cable Mount, Through Hole Mount RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR MALE, 60 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:60Contacts; Connector Mounting:Cable Mount, Through Hole Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Male, 60 Position, 2.54Mm; Idc Connector Type Harting - 16F5207 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Male, 60 Position, 2.54Mm; Idc Connector Type Harting
16F5207
Wire-Board Connector Male, 60 Position, 2.54Mm; Idc Connector Type Harting 16F5207
WIRE-BOARD CONNECTOR MALE, 60 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:60Contacts; Connector Mounting:Cable Mount, Through Hole Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR MALE, 60 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:60Contacts; Connector Mounting:Cable Mount, Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F5207
Product Name Wire-Board Connector Male, 60 Position, 2.54Mm; Idc Connector Type Harting
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 350 Silver Plated Busbar Contacts Lock Nut 3/8-16 - 110g73 - Anderson Power Products
Specs
Current Rating 500.0 amps
View Details
DIN 41612 - 39-XC5A-6442-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers