HARTING Inc. of North America Connector/Terminal/Pin 9185606324

Description
CONNECTOR HEADER,THROUGH HOLE, 60 POSITION, 2.54 MM, SHROUDED, KEYING SLOTS. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CONNECTOR HEADER,THROUGH HOLE, 60 POSITION, 2.54 MM, SHROUDED, KEYING SLOTS. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 18842383 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
18842383
Connector/Terminal/Pin 18842383
CONNECTOR HEADER,THROUGH HOLE, 60 POSITION, 2.54 MM, SHROUDED, KEYING SLOTS. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR HEADER,THROUGH HOLE, 60 POSITION, 2.54 MM, SHROUDED, KEYING SLOTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wire-Board Connector Male, 60Pos, 2.54Mm; Connector Systems Harting - 96F2697 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Male, 60Pos, 2.54Mm; Connector Systems Harting
96F2697
Wire-Board Connector Male, 60Pos, 2.54Mm; Connector Systems Harting 96F2697
WIRE-BOARD CONNECTOR MALE, 60POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:SEK 18 Series; Contact Material:- RoHS Compliant: Yes

WIRE-BOARD CONNECTOR MALE, 60POS, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:SEK 18 Series; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 18842383 96F2697
Product Name Connector/Terminal/Pin Wire-Board Connector Male, 60Pos, 2.54Mm; Connector Systems Harting
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products