HARTING Inc. of North America Backplane Connectors 9185506904

Description
DIN 41612 Connectors 50P MALE STRT IDC L
Request a Quote
Description
DIN 41612 Connectors 50P MALE STRT IDC L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09185506904 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09185506904
Backplane Connectors 09185506904
DIN 41612 Connectors 50P MALE STRT IDC L

DIN 41612 Connectors 50P MALE STRT IDC L

Buy Now
Connector, Header, 50Pos, 2Row, 2.54Mm; Connector Systems Harting - 93C6723 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 50Pos, 2Row, 2.54Mm; Connector Systems Harting
93C6723
Connector, Header, 50Pos, 2Row, 2.54Mm; Connector Systems Harting 93C6723
CONNECTOR, HEADER, 50POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:SEK Standard Series; Contact Plating:-RoHS Compliant: Yes

CONNECTOR, HEADER, 50POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:SEK Standard Series; Contact Plating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09185506904 93C6723
Product Name Backplane Connectors Connector, Header, 50Pos, 2Row, 2.54Mm; Connector Systems Harting
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
XF3M/XF2M FPC/FFC Connector - XF3M-3315-1B-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
2 suppliers