HARTING Inc. of North America Backplane Connectors 9185506903

Description
DIN 41612 Connectors 50P MALE RA IDC LON
Request a Quote Datasheet
Description
DIN 41612 Connectors 50P MALE RA IDC LON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09185506903 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09185506903
Backplane Connectors 09185506903
DIN 41612 Connectors 50P MALE RA IDC LON

DIN 41612 Connectors 50P MALE RA IDC LON

Buy Now
Connector, Header, 50Pos, 2Row, 2.54Mm; Connector Systems Harting - 93C6722 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 50Pos, 2Row, 2.54Mm; Connector Systems Harting
93C6722
Connector, Header, 50Pos, 2Row, 2.54Mm; Connector Systems Harting 93C6722
CONNECTOR, HEADER, 50POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:SEK Series; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 50POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:SEK Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09185506903 93C6722
Product Name Backplane Connectors Connector, Header, 50Pos, 2Row, 2.54Mm; Connector Systems Harting
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-607-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details