HARTING Inc. of North America Strain Relief Clamp, 40Pos, Rcpt Conn; Accessory Type Harting 9185409002

Description
STRAIN RELIEF CLAMP, 40POS, RCPT CONN; Accessory Type:Strain Relief Clamp; For Use With:Harting SEK 18 Series Receptacle Connectors; No. of Positions:40Ways; Strain Relief Material:-; Product Range:SEK 18 Series; SVHC:No SVHC RoHS Compliant: Yes
Description
STRAIN RELIEF CLAMP, 40POS, RCPT CONN; Accessory Type:Strain Relief Clamp; For Use With:Harting SEK 18 Series Receptacle Connectors; No. of Positions:40Ways; Strain Relief Material:-; Product Range:SEK 18 Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Clamp, 40Pos, Rcpt Conn; Accessory Type Harting - 92Y4132 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Clamp, 40Pos, Rcpt Conn; Accessory Type Harting
92Y4132
Strain Relief Clamp, 40Pos, Rcpt Conn; Accessory Type Harting 92Y4132
STRAIN RELIEF CLAMP, 40POS, RCPT CONN; Accessory Type:Strain Relief Clamp; For Use With:Harting SEK 18 Series Receptacle Connectors; No. of Positions:40Ways; Strain Relief Material:-; Product Range:SEK 18 Series; SVHC:No SVHC RoHS Compliant: Yes

STRAIN RELIEF CLAMP, 40POS, RCPT CONN; Accessory Type:Strain Relief Clamp; For Use With:Harting SEK 18 Series Receptacle Connectors; No. of Positions:40Ways; Strain Relief Material:-; Product Range:SEK 18 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 92Y4132
Product Name Strain Relief Clamp, 40Pos, Rcpt Conn; Accessory Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; PG; 13 mm; 22 mm; 39 mm; 20.4 mm; Brass; Neoprene; Nickel - 70074388 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 20.400 inch (518 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825370 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 2.34 inch (59.4 mm)
View Details