HARTING Inc. of North America Connector, Header, 40Pos, 2Row, 2.54Mm; Pitch Spacing Harting 9185406914

Description
Headers & Wire Housings SEK-18 SV ML STD
Request a Quote
Description
Headers & Wire Housings SEK-18 SV ML STD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 09185406914 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings SEK-18 SV ML STD

Headers & Wire Housings SEK-18 SV ML STD

Buy Now
Connector, Header, 40Pos, 2Row, 2.54Mm; Pitch Spacing Harting - 92Y4128 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40Pos, 2Row, 2.54Mm; Pitch Spacing Harting
92Y4128
Connector, Header, 40Pos, 2Row, 2.54Mm; Pitch Spacing Harting 92Y4128
CONNECTOR, HEADER, 40POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:40Contacts; Gender:Header; Product Range:SEK 18 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 40POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:40Contacts; Gender:Header; Product Range:SEK 18 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 09185406914 92Y4128
Product Name Connector, Header, 40Pos, 2Row, 2.54Mm; Pitch Spacing Harting
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 9094221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-MS12005L1R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
772 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details