HARTING Inc. of North America Backplane Connectors 9185406904

Description
DIN 41612 Connectors 40P MALE STRT IDC L
Request a Quote Datasheet
Description
DIN 41612 Connectors 40P MALE STRT IDC L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09185406904 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09185406904
Backplane Connectors 09185406904
DIN 41612 Connectors 40P MALE STRT IDC L

DIN 41612 Connectors 40P MALE STRT IDC L

Buy Now
Connector, Header, 40Pos, 2Row, 2.54Mm; Connector Systems Harting - 93C6641 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40Pos, 2Row, 2.54Mm; Connector Systems Harting
93C6641
Connector, Header, 40Pos, 2Row, 2.54Mm; Connector Systems Harting 93C6641
CONNECTOR, HEADER, 40POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:SEK Standard Series; Contact Plating:-RoHS Compliant: Yes

CONNECTOR, HEADER, 40POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:SEK Standard Series; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09185406904 93C6641
Product Name Backplane Connectors Connector, Header, 40Pos, 2Row, 2.54Mm; Connector Systems Harting
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222Y34M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P229B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details