HARTING Inc. of North America Connector, Header, 34Pos, 2Row, 2.54Mm; Pitch Spacing Harting 9185346902

Description
Headers & Wire Housings SEK-18 SV ML STD
Request a Quote
Description
Headers & Wire Housings SEK-18 SV ML STD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 09185346902 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings SEK-18 SV ML STD

Headers & Wire Housings SEK-18 SV ML STD

Buy Now
Connector, Header, 34Pos, 2Row, 2.54Mm; Pitch Spacing Harting - 92Y4117 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 34Pos, 2Row, 2.54Mm; Pitch Spacing Harting
92Y4117
Connector, Header, 34Pos, 2Row, 2.54Mm; Pitch Spacing Harting 92Y4117
CONNECTOR, HEADER, 34POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:34Contacts; Gender:Header; Product Range:SEK 18 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 34POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:34Contacts; Gender:Header; Product Range:SEK 18 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 09185346902 92Y4117
Product Name Connector, Header, 34Pos, 2Row, 2.54Mm; Pitch Spacing Harting
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Two Piece 2
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
DIL Sockets - 1730978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - B5741-214-F-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details