HARTING Inc. of North America Backplane Connectors 9185346813

Description
DIN 41612 Connectors 34P IDC FEMALE SKT
Request a Quote Datasheet
Description
DIN 41612 Connectors 34P IDC FEMALE SKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09185346813 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09185346813
Backplane Connectors 09185346813
DIN 41612 Connectors 34P IDC FEMALE SKT

DIN 41612 Connectors 34P IDC FEMALE SKT

Buy Now
Wire-Board Connector, Female, 34 Position, 2.54Mm; Idc Connector Type Harting - 88K2093 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female, 34 Position, 2.54Mm; Idc Connector Type Harting
88K2093
Wire-Board Connector, Female, 34 Position, 2.54Mm; Idc Connector Type Harting 88K2093
WIRE-BOARD CONNECTOR, FEMALE, 34 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount, Through Hole Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE, 34 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:34Contacts; Connector Mounting:Cable Mount, Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09185346813 88K2093
Product Name Backplane Connectors Wire-Board Connector, Female, 34 Position, 2.54Mm; Idc Connector Type Harting
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XF3M/XF2M FPC/FFC Connector - XF2M-2215-1A-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
4 suppliers