HARTING Inc. of North America Backplane Connectors 9185267914

Description
DIN 41612 Connectors 26P MALE STRT IDC S
Request a Quote
Description
DIN 41612 Connectors 26P MALE STRT IDC S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09185267914 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09185267914
Backplane Connectors 09185267914
DIN 41612 Connectors 26P MALE STRT IDC S

DIN 41612 Connectors 26P MALE STRT IDC S

Buy Now
Connector/Terminal/Pin - 32376529 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32376529
Connector/Terminal/Pin 32376529
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 26 POSITION, 2 ROW; PITCH SPACING:2.54MM; NO. OF CONTACTS:26CONTACTS; GENDER:HEADER; PRODUCT RANGE:SEK 18 SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 26 POSITION, 2 ROW; PITCH SPACING:2.54MM; NO. OF CONTACTS:26CONTACTS; GENDER:HEADER; PRODUCT RANGE:SEK 18 SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wire-To-Board Connector, Receptacle, 26 Position, 2 Row; Connector Systems Harting - 93C6514 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Receptacle, 26 Position, 2 Row; Connector Systems Harting
93C6514
Wire-To-Board Connector, Receptacle, 26 Position, 2 Row; Connector Systems Harting 93C6514
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 26 POSITION, 2 ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:SEK 18 Series RoHS Compliant: Yes

WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 26 POSITION, 2 ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:SEK 18 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09185267914 32376529 93C6514
Product Name Backplane Connectors Connector/Terminal/Pin Wire-To-Board Connector, Receptacle, 26 Position, 2 Row; Connector Systems Harting
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
Circular Connector Assemblies - 1124-CAB.H26.GLW.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details