HARTING Inc. of North America Backplane Connectors 9185266813

Description
DIN 41612 Connectors 26P IDC FEMALE SKT
Request a Quote Datasheet
Description
DIN 41612 Connectors 26P IDC FEMALE SKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09185266813 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09185266813
Backplane Connectors 09185266813
DIN 41612 Connectors 26P IDC FEMALE SKT

DIN 41612 Connectors 26P IDC FEMALE SKT

Buy Now
CONN RCPT 26POS IDC 26-28AWG - 326-09185266813 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT 26POS IDC 26-28AWG
326-09185266813
CONN RCPT 26POS IDC 26-28AWG 326-09185266813
CONN RCPT 26POS IDC 26-28AWG

CONN RCPT 26POS IDC 26-28AWG

Supplier's Site
Wire-Board Connector, Female, 26 Position, 2.54Mm; Idc Connector Type Harting - 88K2092 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female, 26 Position, 2.54Mm; Idc Connector Type Harting
88K2092
Wire-Board Connector, Female, 26 Position, 2.54Mm; Idc Connector Type Harting 88K2092
WIRE-BOARD CONNECTOR, FEMALE, 26 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount, Through Hole Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE, 26 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount, Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09185266813 326-09185266813 88K2092
Product Name Backplane Connectors CONN RCPT 26POS IDC 26-28AWG Wire-Board Connector, Female, 26 Position, 2.54Mm; Idc Connector Type Harting
Geometry Right Angle; Right Angle
Termination IDT
Mounting Cable, Free Hanging Cable Mount, Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-573-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers