HARTING Inc. of North America Backplane Connectors 9185266803

Description
DIN 41612 Connectors 26P IDC FLAT CBL SK
Request a Quote Datasheet
Description
DIN 41612 Connectors 26P IDC FLAT CBL SK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09185266803 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09185266803
Backplane Connectors 09185266803
DIN 41612 Connectors 26P IDC FLAT CBL SK

DIN 41612 Connectors 26P IDC FLAT CBL SK

Buy Now
Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Idc Connector Type Harting - 93C6470 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Idc Connector Type Harting
93C6470
Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Idc Connector Type Harting 93C6470
CONNECTOR, RCPT, 26POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Contact Plating:-RoHS Compliant: Yes

CONNECTOR, RCPT, 26POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09185266803 93C6470
Product Name Backplane Connectors Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Idc Connector Type Harting
Mounting Cable Mount, Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
PCB Connectors - NCA-FL4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details