DIN 41612 Connectors 26P IDC MALE STRAIG
Conn Shrouded Header M 26 POS 2.54mm Solder ST Thru-Hole
WIRE-BOARD CONNECTOR MALE, 26 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| Powell Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09185266324 | 326-09185266324 | 96F2693 |
| Product Name | Backplane Connectors | Conn Shrouded Header M 26 POS 2.54mm Solder ST Thru-Hole | Wire-Board Connector Male, 26 Position, 2.54Mm; Connector Systems Harting |
| Geometry | Straight; Straight | ||
| Termination | Solder | Through Hole | |
| Mounting | Through Hole |