HARTING Inc. of North America Card Edge Connectors 9185245904

Description
SEK-18 SV MA STD STR29 RLG
Request a Quote
Description
SEK-18 SV MA STD STR29 RLG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - 09185245904 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
09185245904
Card Edge Connectors 09185245904
SEK-18 SV MA STD STR29 RLG

SEK-18 SV MA STD STR29 RLG

Buy Now
Sek/idc Straight Male, 2.9Mm Tails, 24Pin, Pls4, W/ Long Levers Harting - 23AK9997 - Newark, An Avnet Company
Chicago, IL, United States
Sek/idc Straight Male, 2.9Mm Tails, 24Pin, Pls4, W/ Long Levers Harting
23AK9997
Sek/idc Straight Male, 2.9Mm Tails, 24Pin, Pls4, W/ Long Levers Harting 23AK9997
SEK/IDC STRAIGHT MALE, 2.9MM TAILS, 24PIN, PLS4, W/ LONG LEVERS

SEK/IDC STRAIGHT MALE, 2.9MM TAILS, 24PIN, PLS4, W/ LONG LEVERS

Supplier's Site
Sek/idc Straight Male, 2.9Mm Tails, 24Pin, Pls4, W/ Long Levers Harting - 63AJ8361 - Newark, An Avnet Company
Chicago, IL, United States
Sek/idc Straight Male, 2.9Mm Tails, 24Pin, Pls4, W/ Long Levers Harting
63AJ8361
Sek/idc Straight Male, 2.9Mm Tails, 24Pin, Pls4, W/ Long Levers Harting 63AJ8361
SEK/IDC STRAIGHT MALE, 2.9MM TAILS, 24PIN, PLS4, W/ LONG LEVERS

SEK/IDC STRAIGHT MALE, 2.9MM TAILS, 24PIN, PLS4, W/ LONG LEVERS

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09185245904 23AK9997
Product Name Card Edge Connectors Sek/idc Straight Male, 2.9Mm Tails, 24Pin, Pls4, W/ Long Levers Harting
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details