HARTING Inc. of North America Backplane Connectors 9185207813

Description
DIN 41612 Connectors 20P FEMALE IDC W/ S
Request a Quote
Description
DIN 41612 Connectors 20P FEMALE IDC W/ S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09185207813 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09185207813
Backplane Connectors 09185207813
DIN 41612 Connectors 20P FEMALE IDC W/ S

DIN 41612 Connectors 20P FEMALE IDC W/ S

Buy Now
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Idc Connector Type Harting - 93C6420 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Idc Connector Type Harting
93C6420
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Idc Connector Type Harting 93C6420
CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:ReceptacleRoH S Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09185207813 93C6420
Product Name Backplane Connectors Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Idc Connector Type Harting
Mounting Cable Mount, Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7927C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details