HARTING Inc. of North America Backplane Connectors 9185207803

Description
DIN 41612 Connectors 20P FEMALE IDC W/O
Request a Quote Datasheet
Description
DIN 41612 Connectors 20P FEMALE IDC W/O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09185207803 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09185207803
Backplane Connectors 09185207803
DIN 41612 Connectors 20P FEMALE IDC W/O

DIN 41612 Connectors 20P FEMALE IDC W/O

Buy Now
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Idc Connector Type Harting - 93C6416 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Idc Connector Type Harting
93C6416
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Idc Connector Type Harting 93C6416
CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Contact Plating:-RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 123607029 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
123607029
Connector/Terminal/Pin 123607029
IDC CONNECTOR, BOARD IN CONNECTOR, 2.54 MM, 2 ROW, 20 POSITION, CABLE MOUNT, FREE HANGING. FREE 2 YEAR RADWELL WARRANTY

IDC CONNECTOR, BOARD IN CONNECTOR, 2.54 MM, 2 ROW, 20 POSITION, CABLE MOUNT, FREE HANGING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09185207803 93C6416 123607029
Product Name Backplane Connectors Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Idc Connector Type Harting Connector/Terminal/Pin
Mounting Cable Mount, Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11350-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details