HARTING Inc. of North America Connector/Terminal/Pin 9185206914

Description
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; PITCH SPACING:2.54MM; NO. OF CONTACTS:20CONTACTS; GENDER:HEADER; PRODUCT RANGE:SEK 18 SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; CONTACT PLATING:-; CONTACT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; PITCH SPACING:2.54MM; NO. OF CONTACTS:20CONTACTS; GENDER:HEADER; PRODUCT RANGE:SEK 18 SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; CONTACT PLATING:-; CONTACT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 59892244 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
59892244
Connector/Terminal/Pin 59892244
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; PITCH SPACING:2.54MM; NO. OF CONTACTS:20CONTACTS; GENDER:HEADER; PRODUCT RANGE:SEK 18 SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; CONTACT PLATING:-; CONTACT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; PITCH SPACING:2.54MM; NO. OF CONTACTS:20CONTACTS; GENDER:HEADER; PRODUCT RANGE:SEK 18 SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; CONTACT PLATING:-; CONTACT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 59892244
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Male Right Angle Solder Power Connector - 80317-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190815 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details