HARTING Inc. of North America Connector/Terminal/Pin 9185206913

Description
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; PITCH SPACING:2.54MM; NO. OF CONTACTS:20CONTACTS; GENDER:HEADER; PRODUCT RANGE:SEK 18 SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; CONTACT PLATING:-; CONTACT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; PITCH SPACING:2.54MM; NO. OF CONTACTS:20CONTACTS; GENDER:HEADER; PRODUCT RANGE:SEK 18 SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; CONTACT PLATING:-; CONTACT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 59892216 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
59892216
Connector/Terminal/Pin 59892216
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; PITCH SPACING:2.54MM; NO. OF CONTACTS:20CONTACTS; GENDER:HEADER; PRODUCT RANGE:SEK 18 SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; CONTACT PLATING:-; CONTACT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; PITCH SPACING:2.54MM; NO. OF CONTACTS:20CONTACTS; GENDER:HEADER; PRODUCT RANGE:SEK 18 SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; CONTACT PLATING:-; CONTACT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 59892216
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Multipole Connectors - B Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender Male / Plug; Female / Jack
Geometry Straight; Right Angle
View Details