HARTING Inc. of North America Rectangular Connectors - 09185206902 9185206902

Description
Manufacturer: HARTING Win Source Part Number: 853449-09185206902 Series: SEK Features: Connector Header position Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 1195-4514, 09185206902-ND
Request a Quote Datasheet
Description
Manufacturer: HARTING Win Source Part Number: 853449-09185206902 Series: SEK Features: Connector Header position Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 1195-4514, 09185206902-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 09185206902 - 853449-09185206902 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 09185206902
853449-09185206902
Rectangular Connectors - 09185206902 853449-09185206902
Manufacturer: HARTING Win Source Part Number: 853449-09185206902 Series: SEK Features: Connector Header position Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 1195-4514, 09185206902-ND

Manufacturer: HARTING
Win Source Part Number: 853449-09185206902
Series: SEK
Features: Connector Header position
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 1195-4514, 09185206902-ND

Buy Now Datasheet
Header Connector,pcb Mount,recept,20 Contacts,pin,0.1 Pitch,pc Tail Terminal,latch & Eject Harting - 93C6396 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,20 Contacts,pin,0.1 Pitch,pc Tail Terminal,latch & Eject Harting
93C6396
Header Connector,pcb Mount,recept,20 Contacts,pin,0.1 Pitch,pc Tail Terminal,latch & Eject Harting 93C6396
Header Connector,PCB Mount,RECEPT,20 Contacts,PIN,0.1 Pitch,PC TAIL Terminal,LATCH & EJECT

Header Connector,PCB Mount,RECEPT,20 Contacts,PIN,0.1 Pitch,PC TAIL Terminal,LATCH & EJECT

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 853449-09185206902 93C6396
Product Name Rectangular Connectors - 09185206902 Header Connector,pcb Mount,recept,20 Contacts,pin,0.1 Pitch,pc Tail Terminal,latch & Eject Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1159-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Quick Connects, Quick Disconnect Connectors - 36-1008-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers