HARTING Inc. of North America Wire-Board Connector, Female, 20 Position, 2.54Mm; Idc Connector Type Harting 9185206813

Description
WIRE-BOARD CONNECTOR, FEMALE, 20 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount, Through Hole Mount RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, FEMALE, 20 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount, Through Hole Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Female, 20 Position, 2.54Mm; Idc Connector Type Harting - 88K2091 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female, 20 Position, 2.54Mm; Idc Connector Type Harting
88K2091
Wire-Board Connector, Female, 20 Position, 2.54Mm; Idc Connector Type Harting 88K2091
WIRE-BOARD CONNECTOR, FEMALE, 20 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount, Through Hole Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE, 20 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount, Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88K2091
Product Name Wire-Board Connector, Female, 20 Position, 2.54Mm; Idc Connector Type Harting
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details