HARTING Inc. of North America Wire-Board Connector Male, 20 Position, 2.54Mm; Connector Systems Harting 9185206329

Description
WIRE-BOARD CONNECTOR MALE, 20 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:SEK 18 Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR MALE, 20 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:SEK 18 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Male, 20 Position, 2.54Mm; Connector Systems Harting - 16F5220 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Male, 20 Position, 2.54Mm; Connector Systems Harting
16F5220
Wire-Board Connector Male, 20 Position, 2.54Mm; Connector Systems Harting 16F5220
WIRE-BOARD CONNECTOR MALE, 20 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:SEK 18 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR MALE, 20 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:SEK 18 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F5220
Product Name Wire-Board Connector Male, 20 Position, 2.54Mm; Connector Systems Harting
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

GX12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-108-454-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details