HARTING Inc. of North America Backplane Connectors 9185167813

Description
DIN 41612 Connectors 16P FEMALE IDC W/ S
Request a Quote
Description
DIN 41612 Connectors 16P FEMALE IDC W/ S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09185167813 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09185167813
Backplane Connectors 09185167813
DIN 41612 Connectors 16P FEMALE IDC W/ S

DIN 41612 Connectors 16P FEMALE IDC W/ S

Buy Now
Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Idc Connector Type Harting - 93C6338 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Idc Connector Type Harting
93C6338
Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Idc Connector Type Harting 93C6338
CONNECTOR, RCPT, 16POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:ReceptacleRoH S Compliant: Yes

CONNECTOR, RCPT, 16POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09185167813 93C6338
Product Name Backplane Connectors Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Idc Connector Type Harting
Mounting Cable Mount, Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Edge Card Right Angle Solder Type Connector - 83808-F41P64 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Specs
Connector Type Automotive Connector
View Details