HARTING Inc. of North America Backplane Connectors 9185166803

Description
DIN 41612 Connectors 16P IDC FLAT CBL SK
Request a Quote Datasheet
Description
DIN 41612 Connectors 16P IDC FLAT CBL SK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09185166803 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09185166803
Backplane Connectors 09185166803
DIN 41612 Connectors 16P IDC FLAT CBL SK

DIN 41612 Connectors 16P IDC FLAT CBL SK

Buy Now
Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Idc Connector Type Harting - 93C6306 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Idc Connector Type Harting
93C6306
Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Idc Connector Type Harting 93C6306
CONNECTOR, RCPT, 16POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Contact Plating:-RoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09185166803 93C6306
Product Name Backplane Connectors Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Idc Connector Type Harting
Mounting Cable Mount, Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Bulkhead Receptacle - 9230 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
SMA (F) BH St. IP68 Rated Connector for 1.13mm Cable - ET-SFS-BH-5WP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-109-584-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers